Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623785-4 |
Prices starting from US$0.33
Number of Resistors | 1 |
---|---|
Dimensions | 51 x 13 x 9mm |
Power Rating | 10W |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Resistance | 47Ω |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±300ppm/°C |
Operating Temperature Range | -55 – 250°C |
Wirewound Res.-Through Hole SQM10 47R 5% (WIRE) | Rapid Electronics |
TE Connectivity SQM10 47R 5% (WIRE) | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
Resistor, 47 Ohm, ± 5%, 10 W, Radial Leaded, Wirewound, High Power | Avnet America |
Resistor, 47 Ohm, � 5%, 10 W, Radial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623785-4?
Additional datasheets, footprints and schematics for 1623785-4 are listed on our Part Details page. You can also find images and similar parts to 1623785-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623785-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623785-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623785-4 fall under?
The 1623785-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623785-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623785-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623785-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623785-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1623785-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623785-4 often in real-time on the comparison pages.
What if I can't find stock of 1623785-4?
You can fill out our help required form which you can use to request a quote for 1623785-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.