Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623781-3 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
85,792
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
85,792
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
85,792
in stock
|
Buy Now | |
Farnell
from US$0.51
|
68,800
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 51 x 13 x 9mm |
Power Rating | 10W |
Tolerance | 5% |
Resistance | 75KΩ |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±300ppm/°C |
Operating Temperature Range | -55 – 250°C |
Metal Film Res.-Through Hole Sqm10 75K 5% (Metal |Amp Te Connectivity 1623781-3 | Newark Electronics |
Metal Film Res.-Through Hole SQM10 75K 5% (METAL | Rapid Electronics |
RES, 75K, 10W, RADIAL, WIREWOUND | Farnell |
Res Metal Oxide 75K Ohm 5% 10W ±300ppm/°C Ceramic RDL Thru-Hole | Avnet America |
75K OHM 5% 10W | TTI Europe |
Resistor, 75 kOhm, � 5%, 10 W, Radial Leaded, Metal Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623781-3?
Additional datasheets, footprints and schematics for 1623781-3 are listed on our Part Details page. You can also find images and similar parts to 1623781-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623781-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623781-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623781-3 fall under?
The 1623781-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623781-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623781-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623781-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623781-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1623781-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623781-3 often in real-time on the comparison pages.
What if I can't find stock of 1623781-3?
You can fill out our help required form which you can use to request a quote for 1623781-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.