Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623757-2 |
Dimensions | 25.2 x 20.4mm |
---|---|
Tolerance | 20% |
Voltage Rating | 500V |
Resistance | 1KΩ |
Power Rating | .4W |
Product Type | Variable Resistor |
Sealed | No |
Termination Type | Eyelet |
23E 1 turn carbon track pot,1K lin 20mm | RS |
Rotary Potentiometer, Carbon Element, 1 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Res POT Carbon 1k Ohm 20% 2/5W 1Turn 6.35mm (20.4 x 60.7 x 25.2mm) Panel/Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623757-2?
Additional datasheets, footprints and schematics for 1623757-2 are listed on our Part Details page. You can also find images and similar parts to 1623757-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623757-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623757-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623757-2 fall under?
The 1623757-2 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1623757-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623757-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623757-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623757-2 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1623757-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623757-2 often in real-time on the comparison pages.
What if I can't find stock of 1623757-2?
You can fill out our help required form which you can use to request a quote for 1623757-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.