Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623749-3 |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 53.5 x 8mm |
Power Rating | 14W |
Resistance Class | Up to 1kΩ |
Voltage Rating | 750V |
Tolerance | 5% |
Resistance | 15Ω |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Tray |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 200°C |
Temperature Coefficient | 0 – 60ppm/°C |
Wirewound Res.-Through Hole Er17 15R 5% Loose |Amp Te Connectivity 1623749-3 | Newark Electronics |
Res Wirewound 15 Ohm 5% 14W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Tray | Avnet America |
TE Connectivity ER17 15R 5% LOOSE Wirewound Resistors - | Distrelec |
Resistor High Power Wirewound 15 Ohm 5% 14W 0ppm/�C to 60ppm/�C Conformal Axial Leaded Tray/Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Resistance | 15ohm |
---|---|
Product Range | ER Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Wirewound |
Temperature Coefficient | 0ppm/°C to +60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1623749-3?
Additional datasheets, footprints and schematics for 1623749-3 are listed on our Part Details page. You can also find images and similar parts to 1623749-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623749-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623749-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623749-3 fall under?
The 1623749-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623749-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623749-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623749-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623749-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for 1623749-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623749-3 often in real-time on the comparison pages.
What if I can't find stock of 1623749-3?
You can fill out our help required form which you can use to request a quote for 1623749-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.