Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623721-1 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
22,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
22,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
22,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
22,900
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Power Rating | 17W |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Accessory Type | Supports - Power Resistor |
Product Type | Accessory |
Number of Terminations | 2 |
Termination Type | Tinned Plated Brass |
Operating Temperature Range | -55 – 350°C |
Resistor Hardware Support Pillars |Amp Te Connectivity 1623721-1 | Newark Electronics |
Resistor Hardware SUPPORT PILLARS | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor SUPPORT PILLARS | Distrelec |
Support Pillar for SBC Series Wirewound Power Resistor | Avnet America |
Where can I find additional details, specifications and documents for a 1623721-1?
Additional datasheets, footprints and schematics for 1623721-1 are listed on our Part Details page. You can also find images and similar parts to 1623721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623721-1 fall under?
The 1623721-1 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623721-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623721-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1623721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623721-1 often in real-time on the comparison pages.
What if I can't find stock of 1623721-1?
You can fill out our help required form which you can use to request a quote for 1623721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.