Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1622961-3 |
Prices starting from US$0.0127
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Resistance Range | 1MΩ – 1GΩΩ |
Resistance | 4.7MΩ |
Power Rating | .1W |
Voltage Rating | 50V |
Tolerance | 1% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Crg0603 1% 4M7 |Amp Te Connectivity 1622961-3 | Newark Electronics |
Thick Film Resistors-SMD CRG0603 1% 4M7 | Rapid Electronics |
TE Connectivity CRG0603 1% 4M7 Fixed Resistor Thick Film | Distrelec |
SMD Chip Resistor, 4.7 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], 4.7 MOhm, 1%, Thick Film, High Power | Avnet America |
SMD Chip Resistor, 4.7 MOhm, � 1%, 100 mW, 0603 [1608 Metric], 4.7 MOhm, 1%, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1622961-3?
Additional datasheets, footprints and schematics for 1622961-3 are listed on our Part Details page. You can also find images and similar parts to 1622961-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622961-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622961-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622961-3 fall under?
The 1622961-3 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622961-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622961-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622961-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622961-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1622961-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622961-3 often in real-time on the comparison pages.
What if I can't find stock of 1622961-3?
You can fill out our help required form which you can use to request a quote for 1622961-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.