Status: | Unknown |
---|---|
Series: | M23 PRO Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
285
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
346
in stock
|
Buy Now | |
Sager
from US$4.44
|
26
in stock
|
Buy Now | |
Boersig
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
element14
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Farnell
from US$3.00
|
-
|
Buy Now |
Product Range | M23 PRO Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Phoenix M23 Sensor Housing Connectors |
RoHS Compliant | Yes |
Phoenix Contact Crimp Contact, Female, Turned, 15 ... 10AWG | Distrelec |
Crimp skt,2mm dia,range:1.5-2.5mm | RS |
Circular Metric Connectors Female Crimp Contact 1.5mm-2.5mm | Sager |
SF-20KS022 | Boersig |
Contact, Socket, 1.5-2.5Mm2, Crimp | Newark Electronics |
Circular crimp contact, SF-20KS022 | Phoenix Contact 1621577 | RS Americas |
CONTACT, SOCKET, 1.5-2.5MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1621577?
Additional datasheets, footprints and schematics for 1621577 are listed on our Part Details page. You can also find images and similar parts to 1621577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1621577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1621577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1621577 fall under?
The 1621577 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1621577 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1621577 you can contact the distributor directly for product support, shipping queries etc.
Is the 1621577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1621577 have stock available?
Authorised distributors including Distrelec, RS, Sager, Boersig and Newark Electronics have stock available or on a lead time for 1621577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1621577 often in real-time on the comparison pages.
What if I can't find stock of 1621577?
You can fill out our help required form which you can use to request a quote for 1621577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.