Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.47
|
No stock
|
Buy Now | |
PEI-Genesis
from US$3.67
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$5.71
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$4.47
|
299
in stock
|
Buy Now | |
Sager
from US$3.85
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
RS Americas
from US$7.35
|
-
|
Buy Now | |
element14
from US$3.86
|
-
|
Buy Now | |
TTI Europe
from US$3.57
|
-
|
Buy Now |
Indicator Lens Colour | Green |
---|---|
Lens Shape | - |
Mounting Hole Dia | 0.469" |
Accessory Type | - |
Product Range | - |
For Use With | Dialight 162 Series Panel Mount Indicators |
Colour | Green |
Lens Diameter | 0.438" |
Lens Height | 0.656" |
Lamp Lenses SUB MIN PANEL IND | Rapid Electronics |
Lens Cap | Newark Electronics |
Lamp Holders & Accessories Sub Miniature Panel Indicator | Future Electronics |
SUB MIN.Panel IND. Classic Panel Mount Indicator | Dialight 162-0932 | RS Americas |
INCAND INDICATOR | TTI Europe |
Where can I find additional details, specifications and documents for a 162-0932?
Additional datasheets, footprints and schematics for 162-0932 are listed on our Part Details page. You can also find images and similar parts to 162-0932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 162-0932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162-0932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 162-0932 fall under?
The 162-0932 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 162-0932 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 162-0932 you can contact the distributor directly for product support, shipping queries etc.
Is the 162-0932 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 162-0932 have stock available?
Authorised distributors including PEI-Genesis, Rapid Electronics, Chip One Stop, Sager and Newark Electronics have stock available or on a lead time for 162-0932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 162-0932 often in real-time on the comparison pages.
What if I can't find stock of 162-0932?
You can fill out our help required form which you can use to request a quote for 162-0932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.