Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$19.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.91
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$45.70
|
10
in stock
|
Buy Now | |
RS Americas
from US$42.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19.17
|
-
|
Buy Now | |
element14
from US$39.70
|
-
|
Buy Now | |
Sager
from US$50.61
|
-
|
Buy Now | |
Farnell
from US$30.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular |
Contact Gender | Pin |
No. of Positions | 7Ways |
M23,4+3+PE,device connector,male contact | RS |
Conn, Circ, M23, Plug, Device, Angled/Rotatable, 4 Pos+PE, Power, Screw Lock | Phoenix Contact 1620660 | RS Americas |
Circular Connector, Pluscon Series, Receptacle, 7, Pin, Panel Mount Rohs Compliant: Yes |Phoenix Contact 1620660 | Newark Electronics |
SENSOR CONN, M23, R/A PLUG, 8POS, PANEL | element14 |
Circular Metric Connectors SF-7EP1N8AA500 | Sager |
SF-7EP1N8AA500 | Boersig |
Where can I find additional details, specifications and documents for a 1620660?
Additional datasheets, footprints and schematics for 1620660 are listed on our Part Details page. You can also find images and similar parts to 1620660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1620660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1620660 fall under?
The 1620660 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1620660 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1620660 you can contact the distributor directly for product support, shipping queries etc.
Is the 1620660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1620660 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1620660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1620660 often in real-time on the comparison pages.
What if I can't find stock of 1620660?
You can fill out our help required form which you can use to request a quote for 1620660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.