1620-3H 5A Fuses & Circuit Protection by ETA POWER EUROPE

FUSE BLADE RESETTABLE 5A

Status: Unknown
Series: MINI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.32

Distributor Stock
Logo for Farnell
Farnell
from US$10.58
No stock
Buy Now
Logo for element14
element14
from US$7.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Blow Characteristic -
Fuse Current 5A
Voltage Rating V DC 24V
Auto Blade Fuse Size 13.3mm x 7mm x 37.7mm
Product Range MINI Series
SVHC No SVHC (15-Jan-2018)
Blade Length 7.5mm
Blade Width 2.8mm
Colour Light Brown
External Depth 7mm
External Length / Height 30.2mm
External Width 13.3mm
Fuse Size Code MINI
Operating Temperature Max 85°C
Operating Temperature Min -40°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1620-3H 5A?

Additional datasheets, footprints and schematics for 1620-3H 5A are listed on our Part Details page. You can also find images and similar parts to 1620-3H 5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1620-3H 5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620-3H 5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1620-3H 5A fall under?

The 1620-3H 5A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1620-3H 5A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1620-3H 5A you can contact the distributor directly for product support, shipping queries etc.

Is the 1620-3H 5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1620-3H 5A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 1620-3H 5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1620-3H 5A often in real-time on the comparison pages.

What if I can't find stock of 1620-3H 5A?

You can fill out our help required form which you can use to request a quote for 1620-3H 5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay