Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M23 |
Gender | Plug |
No. of Contacts | 17Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
Current Rating | 8A |
Voltage Rating | 150V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination Type | Solder |
M23,17W,SPEEDCON,coupling conn.,male ctc | RS |
Conn, Circ, M23, Plug, Coupling, Str, 17 Pos, Signal, SPEEDCON | Phoenix Contact 1620150 | RS Americas |
Circular Connector, Speedcon Series, Receptacle, 17, Pin, Solder, Cable Mount Rohs Compliant: Yes |Phoenix Contact 1620150 | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 17POS, CABLE | element14 |
Circular Metric Connectors CA-17P1N1290DN | Sager |
Where can I find additional details, specifications and documents for a 1620150?
Additional datasheets, footprints and schematics for 1620150 are listed on our Part Details page. You can also find images and similar parts to 1620150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1620150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1620150 fall under?
The 1620150 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1620150 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1620150 you can contact the distributor directly for product support, shipping queries etc.
Is the 1620150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1620150 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 1620150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1620150 often in real-time on the comparison pages.
What if I can't find stock of 1620150?
You can fill out our help required form which you can use to request a quote for 1620150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.