1620-1 10A Fuses & Fuse Accessories by ETA POWER EUROPE

FUSE, BLADE, RESETTABLE, 10A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Voltage Rating V DC 12V
Fuse Current 10A
Auto Blade Fuse Size 13.3mm x 7mm x 37.7mm
Series MINI
SVHC No SVHC (16-Jun-2014)
Blade Length 7.5mm
Blade Width 2.8mm
Colour Red
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1620-1 10A?

Additional datasheets, footprints and schematics for 1620-1 10A are listed on our Part Details page. You can also find images and similar parts to 1620-1 10A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1620-1 10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620-1 10A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1620-1 10A fall under?

The 1620-1 10A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.

Can I view similar or alternative parts?

You can view similar parts to 1620-1 10A when available in the Automotive Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1620-1 10A you can contact the distributor directly for product support, shipping queries etc.

Is the 1620-1 10A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1620-1 10A have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 1620-1 10A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1620-1 10A often in real-time on the comparison pages.

What if I can't find stock of 1620-1 10A?

You can fill out our help required form which you can use to request a quote for 1620-1 10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay