Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.59
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$115.73
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.96
|
10
in stock
|
Buy Now | |
Distrelec
from US$654.53
|
6
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Carlton-Bates
from US$179.90
|
-
|
Buy Now | |
Farnell
from US$38.06
|
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Pearl White |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Pearl White PLA Filament 750g | RS |
Peli Protective Case, 492x630x352mm, Polypropylene (PP), Black | Distrelec |
FILAMENT, PLA - PEARL WHITE - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Transformer Rohs Compliant: Yes |Hammond 1620 | Newark Electronics |
Transformer, Audio | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Handle Material | Brass |
---|---|
Thread Size - Imperial | 8-32 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1620?
Additional datasheets, footprints and schematics for 1620 are listed on our Part Details page. You can also find images and similar parts to 1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1620 fall under?
The 1620 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1620 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1620 you can contact the distributor directly for product support, shipping queries etc.
Is the 1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1620 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for 1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1620 often in real-time on the comparison pages.
What if I can't find stock of 1620?
You can fill out our help required form which you can use to request a quote for 1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.