Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.91
|
1
in stock
|
Buy Now | |
element14
from US$36.08
|
134
in stock
|
Buy Now | |
Farnell
from US$21.04
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$15.10
|
46
in stock
|
Buy Now | |
RS Americas
from US$33.35
|
3
in stock
|
Buy Now | |
TTI Europe
from US$17.43
|
-
|
Buy Now | |
Sager
from US$40.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 12Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
Current Rating | 8A |
Voltage Rating | 150V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination Type | Solder |
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE | element14 |
Circular Connector, Speedcon Series, Plug, 12, Socket, Solder, Cable Rohs Compliant: Yes |Phoenix Contact 1619764 | Newark Electronics |
Conn, Circ, M23, Socket, Cable, Str, 12 Pos, Signal, Screw Locking | Phoenix Contact 1619764 | RS Americas |
Cable connector,M23, 12 Way, Socket | RS |
CA-12S1N1280DN | TTI Europe |
Circular Metric Connectors CA-12S1N1280DN | Sager |
Where can I find additional details, specifications and documents for a 1619764?
Additional datasheets, footprints and schematics for 1619764 are listed on our Part Details page. You can also find images and similar parts to 1619764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1619764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1619764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1619764 fall under?
The 1619764 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1619764 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1619764 you can contact the distributor directly for product support, shipping queries etc.
Is the 1619764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1619764 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 1619764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1619764 often in real-time on the comparison pages.
What if I can't find stock of 1619764?
You can fill out our help required form which you can use to request a quote for 1619764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.