Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M23 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Socket - Contacts Not Supplied |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular |
Contact Gender | Socket |
No. of Positions | 7Ways |
M23,4+3+PE,SPEEDCON,cable conn.,F.ctc. | RS |
Circular Connector, Pluscon Series, Receptacle, 7, Socket, Cable Mount Rohs Compliant: Yes |Phoenix Contact 1618212 | Newark Electronics |
Conn, Circ, M23, Socket, Cable, Str, 4 Pos+PE, Power, SPEEDCON | Phoenix Contact 1618212 | RS Americas |
SENSOR CONNECTOR, M23, PLUG, 8POS, CABLE | element14 |
Circular Metric Connectors SF-7ES1N8A8LDLS | Sager |
Where can I find additional details, specifications and documents for a 1618212?
Additional datasheets, footprints and schematics for 1618212 are listed on our Part Details page. You can also find images and similar parts to 1618212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618212 fall under?
The 1618212 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1618212 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618212 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618212 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1618212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618212 often in real-time on the comparison pages.
What if I can't find stock of 1618212?
You can fill out our help required form which you can use to request a quote for 1618212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.