Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618108-9 |
Type of Control | Potentiometer Adjustable |
---|---|
Contact Arrangement | 1 N.C & 1 N.O |
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Dimensions (L x W x H) (Approximate) | 3.5 x 3.87 x 3in, 88.9 x 98.29 x 76.2mm |
Input Voltage | 575VDC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up |
Phase | Single |
Time Delay | With |
Protection Function | Overvoltage |
Product Type | Relay |
Relay Type | Protective Relay |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -20 – 65°C |
Electromechanical Relay SPST-NO/SPST-NC 5A 575VAC Flange Mount | Avnet America |
Industrial Relays WOV-1-575=WILMAR OVERVOLTAGE 5 | Sager |
Where can I find additional details, specifications and documents for a 1618108-9?
Additional datasheets, footprints and schematics for 1618108-9 are listed on our Part Details page. You can also find images and similar parts to 1618108-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618108-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618108-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618108-9 fall under?
The 1618108-9 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618108-9 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618108-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618108-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618108-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1618108-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618108-9 often in real-time on the comparison pages.
What if I can't find stock of 1618108-9?
You can fill out our help required form which you can use to request a quote for 1618108-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.