Status: | Unknown |
---|---|
Series: | 400DC Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Product Range | 400DC Series |
Relay Mounting | Panel |
Contact Current | 5A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Material | - |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
420Dc-4X=Wilmar Undervoltage R |Amp Te Connectivity 1618084-3 | Newark Electronics |
Industrial Relays 420DC-4X=WILMAR UNDERVOLTAGE R | Sager |
Where can I find additional details, specifications and documents for a 1618084-3 .?
Additional datasheets, footprints and schematics for 1618084-3 . are listed on our Part Details page. You can also find images and similar parts to 1618084-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618084-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618084-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618084-3 . fall under?
The 1618084-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1618084-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618084-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1618084-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618084-3 . have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1618084-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618084-3 . often in real-time on the comparison pages.
What if I can't find stock of 1618084-3 .?
You can fill out our help required form which you can use to request a quote for 1618084-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.