Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618060-4 |
Contact Current Rating | 5A |
---|---|
Contact Arrangement | 1 Form X, SPST-NO-DM |
Input Voltage | 74VDC |
Mounting Type | Flanged |
Time Delay | Without |
Phase | Single |
1100-21X=Wilmar Overcurrent Re |Amp Te Connectivity 1618060-4 | Newark Electronics |
1100-21X | Avnet America |
Industrial Relays 1100-21X | Sager |
Where can I find additional details, specifications and documents for a 1618060-4?
Additional datasheets, footprints and schematics for 1618060-4 are listed on our Part Details page. You can also find images and similar parts to 1618060-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618060-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618060-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618060-4 fall under?
The 1618060-4 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618060-4 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618060-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618060-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618060-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1618060-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618060-4 often in real-time on the comparison pages.
What if I can't find stock of 1618060-4?
You can fill out our help required form which you can use to request a quote for 1618060-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.