Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618002-1 |
Prices starting from US$112.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$264.54
|
No stock
|
Buy Now | |
TTI Europe
from US$133.85
|
197
in stock
|
Buy Now | |
RS Americas
from US$143.46
|
9
in stock
|
Buy Now | |
element14
from US$142.01
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$153.53
|
-
|
Buy Now | |
Avnet America
from US$112.86
|
-
|
Buy Now | |
Boersig
from US$164.40
|
-
|
Buy Now | |
Sager
from US$127.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Current Rating | 500A |
Contact Base Material | Copper |
Contact Arrangement | 1 Form X, SPST-NO |
Auxiliary Contacts | Without |
Coil Resistance | 3.14Ω |
Contact Switching Voltage (Max) | 900 |
Contact Voltage Rating | 12 – 900kVDC |
Coil Voltage Rating | 9 – 36VDC |
Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Coil Leads, Stud Terminals |
HIGHCURRENT RELAY EV200A1ANA | TTI Europe |
Relay, Power, SPST-NO, 12VDC, 500A, Panel Mount, Chassis Mount, EV200 Series | TE Connectivity 1618002-1 | RS Americas |
CONTACTOR, SPST-NO-DM, 900VDC, PANEL | element14 |
Ev200A1Ana=Relay,un-Econ Ev200 |Amp Te Connectivity 1618002-1 | Newark Electronics |
Electromechanical Relay SPST-NO 500A 12VDC Panel Mount | Avnet America |
TE Connectivity - Kilovac High Voltage DC Contactor, Kilovac EV200, 1NO, 500A, Screw Terminal, M8 | Distrelec |
Industrial Relays 1 FormX SPST-NO1 N/O | Sager |
Where can I find additional details, specifications and documents for a 1618002-1?
Additional datasheets, footprints and schematics for 1618002-1 are listed on our Part Details page. You can also find images and similar parts to 1618002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618002-1 fall under?
The 1618002-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618002-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618002-1 have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, Newark Electronics and Avnet America have stock available or on a lead time for 1618002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618002-1 often in real-time on the comparison pages.
What if I can't find stock of 1618002-1?
You can fill out our help required form which you can use to request a quote for 1618002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.