Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .105in |
Stud Diameter | .305in, 7.75mm |
Overall Length | 19.56mm, .77in |
Wire Size | 18 – 14AWG, .8 – 2.08mm² |
Tongue Thickness | .02in, .51mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Shape Description | Anti-Rotational/Grounding |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal 18AWG to 14AWG Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-61795-0?
Additional datasheets, footprints and schematics for 1-61795-0 are listed on our Part Details page. You can also find images and similar parts to 1-61795-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-61795-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-61795-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-61795-0 fall under?
The 1-61795-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-61795-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-61795-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-61795-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-61795-0 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1-61795-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-61795-0 often in real-time on the comparison pages.
What if I can't find stock of 1-61795-0?
You can fill out our help required form which you can use to request a quote for 1-61795-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.