Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
Prices starting from US$79.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$111.38
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$97.80
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$112.92
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$98.70
|
10
in stock
|
Buy Now | |
Farnell
from US$111.28
|
8
in stock
|
Buy Now | |
Avnet America
from US$79.84
|
-
|
Buy Now | |
TE Store
from US$102.64
|
-
|
Buy Now | |
Sager
from US$93.97
|
-
|
Buy Now |
Coil Voltage | 18VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MS Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 1600ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb Jmscdd-18Xp = |Amp Te Connectivity 1617167-3 | Newark Electronics |
Low Signal Relays-PCB JMSCDD-18XP = | Rapid Electronics |
TE Connectivity JMSCDD-18XP M39016/21-037P Low Signal Re | Distrelec |
SIGNAL RELAY, DPDT, 1A, 18VDC, THT | Farnell |
Double Pole Electrically Held Electromechanical Relay DPDT 1A 18VDC 1600Ohm Through Hole | Avnet America |
Special Order: JMSCDD-18XP = M39016/21-037P Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 11.3 VDC Coil Voltage Rating: 18 VDC Coil Resistance: 1600 Ω Coil Power Rating DC: 203 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 11.3 VDC 18 VDC 1600 Ω | Part Number: 1617167-3 | Internal Number: 1617167-3 | Alias Number: JMSCDD-18XP | TE Connectivity | TE Store |
Low Signal Relays - PCB JMSCDD-18XP = M39016/21-037P | Sager |
Where can I find additional details, specifications and documents for a 1617167-3 .?
Additional datasheets, footprints and schematics for 1617167-3 . are listed on our Part Details page. You can also find images and similar parts to 1617167-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617167-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617167-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617167-3 . fall under?
The 1617167-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1617167-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617167-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1617167-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617167-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1617167-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617167-3 . often in real-time on the comparison pages.
What if I can't find stock of 1617167-3 .?
You can fill out our help required form which you can use to request a quote for 1617167-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.