Status: | Unknown |
---|---|
Series: | MA Mil-Aero Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | MA Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28VDC |
Contact Material | - |
Coil Resistance | 50ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays - Pcb Jmap-5Xl |Amp Te Connectivity 1617123-7 | Newark Electronics |
EM RLY DPDT 1A 5VDC 50OHM TH | Avnet America |
Industrial Relays JMAP-5XL = M39016/9-019L | Sager |
Where can I find additional details, specifications and documents for a 1617123-7 .?
Additional datasheets, footprints and schematics for 1617123-7 . are listed on our Part Details page. You can also find images and similar parts to 1617123-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617123-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617123-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617123-7 . fall under?
The 1617123-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1617123-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617123-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1617123-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617123-7 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1617123-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617123-7 . often in real-time on the comparison pages.
What if I can't find stock of 1617123-7 .?
You can fill out our help required form which you can use to request a quote for 1617123-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.