Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$126.70
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$108.65
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$128.69
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$91.90
|
10
in stock
|
Buy Now | |
Avnet America
from US$52.07
|
-
|
Buy Now | |
TTI Europe
from US$65.77
|
-
|
Buy Now | |
Sager
from US$58.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Industrial Relays Jmacd-12Xm |Amp Te Connectivity 1617122-2 | Newark Electronics |
Industrial Relays JMACD-12XM | Rapid Electronics |
TE Connectivity JMACD-12XM M39016/15-079M Power/Signal R | Distrelec |
Electromechanical Relay DPDT 1A 12VDC 390Ohm Through Hole | Avnet America |
M39016/15-079M | TTI Europe |
Industrial Relays 12V Micro Min Relay 2 Form C (DPDT) 2 CO | Sager |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1617122-2?
Additional datasheets, footprints and schematics for 1617122-2 are listed on our Part Details page. You can also find images and similar parts to 1617122-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617122-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617122-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617122-2 fall under?
The 1617122-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1617122-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617122-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1617122-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617122-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1617122-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617122-2 often in real-time on the comparison pages.
What if I can't find stock of 1617122-2?
You can fill out our help required form which you can use to request a quote for 1617122-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.