Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$2,094.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2,381.90
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,215.53
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$2,798.33
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$2,500.00
|
1
in stock
|
Buy Now | |
Farnell
from US$2,758.31
|
1
in stock
|
Buy Now | |
Avnet America
from US$2,094.81
|
-
|
Buy Now | |
Sager
from US$2,367.01
|
-
|
Buy Now |
Contact Configuration | 6PDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | - |
Product Range | RD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 30mV |
Relay Terminals | Solder |
Contact Voltage VDC | 30mV |
Contact Material | - |
Coil Resistance | 200ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays Rd6Cah2600 |Amp Te Connectivity 1617048-9 | Newark Electronics |
Industrial Relays RD6CAH2600 | Rapid Electronics |
TE Connectivity P/Sgnl Relay, 26.5VDC , DC Input | Distrelec |
POWER RELAY, 6PDT, 26.5VDC, PANEL | Farnell |
Military/Aerospace High Performance Relay Hermetically Sealed 6-Form C 26.5 VDC 200 Ohm 3511 mW Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1617048-9 .?
Additional datasheets, footprints and schematics for 1617048-9 . are listed on our Part Details page. You can also find images and similar parts to 1617048-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617048-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617048-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617048-9 . fall under?
The 1617048-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1617048-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617048-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1617048-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617048-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1617048-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617048-9 . often in real-time on the comparison pages.
What if I can't find stock of 1617048-9 .?
You can fill out our help required form which you can use to request a quote for 1617048-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.