Status: | Unknown |
---|---|
Series: | HFW Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$75.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$170.50
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$107.17
|
286
in stock
|
Buy Now | |
Rapid Electronics
from US$113.53
|
286
in stock
|
Buy Now | |
Chip One Stop
from US$75.60
|
286
in stock
|
Buy Now | |
Farnell
from US$111.91
|
229
in stock
|
Buy Now | |
RS Americas
from US$95.52
|
13
in stock
|
Buy Now | |
Avnet America
from US$80.26
|
-
|
Buy Now | |
Sager
from US$84.93
|
-
|
Buy Now |
Coil Voltage | - |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | Silver Alloy |
Coil Resistance | - |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb Hfw 1/2 Size Rela |Amp Te Connectivity 1617034-2 | Newark Electronics |
Low Signal Relays-PCB HFW 1/2 SIZE RELA | Rapid Electronics |
TE Connectivity HFW1501S04 HFW 1/2 SIZE RELA General Pur | Distrelec |
SIGNAL RELAY, DPDT, 2A, THROUGH HOLE | Farnell |
General Purpose Relay, 1/2 Size, HFW Series | TE Connectivity 1617034-2 | RS Americas |
HFW1501S04 HFW 1/2 SIZE RELA | Avnet America |
General Purpose Relays HFW1501S04 = HFW 1/2 SIZE RELA | Sager |
Where can I find additional details, specifications and documents for a 1617034-2 .?
Additional datasheets, footprints and schematics for 1617034-2 . are listed on our Part Details page. You can also find images and similar parts to 1617034-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617034-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617034-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617034-2 . fall under?
The 1617034-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1617034-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617034-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1617034-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617034-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1617034-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617034-2 . often in real-time on the comparison pages.
What if I can't find stock of 1617034-2 .?
You can fill out our help required form which you can use to request a quote for 1617034-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.