Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Contact Layout | In-line |
Contact Type | Socket |
Connector Length | .397in, 10.1mm |
コネクタの高さ | 7.7mm |
Connector Height | .303in, 7.7mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBT GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 161700-3?
Additional datasheets, footprints and schematics for 161700-3 are listed on our Part Details page. You can also find images and similar parts to 161700-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161700-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161700-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161700-3 fall under?
The 161700-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 161700-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161700-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 161700-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 161700-3 have stock available?
There is no stock from authorised distributors for 161700-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161700-3 often in real-time on the comparison pages.
What if I can't find stock of 161700-3?
You can fill out our help required form which you can use to request a quote for 161700-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.