Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1616081-1 |
Prices starting from US$3,610.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18,486.97
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$9,082.42
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$10,075.59
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$3,610.00
|
17
in stock
|
Buy Now | |
Farnell
from US$9,650.73
|
14
in stock
|
Buy Now | |
Avnet America
from US$7,558.76
|
-
|
Buy Now | |
TTI Europe
from US$8,722.13
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | DPDT |
---|---|
Contact Arrangement | SPDT |
Contact Current Rating | 230A |
Pole Configuration | 1 |
Coil Voltage (Max) | 30VDC |
Coil Voltage Rating | 24 – 30VDC |
Actuating System | DC |
Coil Resistance | 50Ω |
Contact Switching Voltage (Max) | 28VDC |
Mounting Plate | With |
Mounting Type | Chassis |
Torque | 56 in-lbs (Mains) 7.5 in-lbs (Coil, Aux)in-lbs |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Arc Cover | Without |
Terminal Configuration | 1/4-28 UNF-2A Stud |
Contactor Type | Sealed |
Coil Termination | 6-32 UNC-2A Stud |
General Purpose Relays A1077B (Faa/Pma)=Relay |Amp Te Connectivity 1616081-1 | Newark Electronics |
General Purpose Relays A1077B (FAA/PMA)=RELAY | Rapid Electronics |
TE Connectivity - AMP DC Contactors A1077B (FAA/PMA)%3DRELAY | Distrelec |
CONTACTOR, SPDT, 28VDC, 230A, PANEL | Farnell |
Electromechanical Relay SPDT/DPDT 230/5A 28VDC 50Ohm | Avnet America |
MILITARY RELEAY A1077B | TTI Europe |
General Purpose Relays A1077B (FAA/PMA) | Sager |
Where can I find additional details, specifications and documents for a 1616081-1?
Additional datasheets, footprints and schematics for 1616081-1 are listed on our Part Details page. You can also find images and similar parts to 1616081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1616081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1616081-1 fall under?
The 1616081-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1616081-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1616081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1616081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1616081-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1616081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1616081-1 often in real-time on the comparison pages.
What if I can't find stock of 1616081-1?
You can fill out our help required form which you can use to request a quote for 1616081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.