Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Blue |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Blue PLA Filament 750g | RS |
Filament, Pla - Blue - 750G | Newark Electronics |
FILAMENT, PLA - BLUE - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Trellis Monochrome Driver PCB for 4x4 Keypad & 3mm LEDs | Adafruit Industries 1616 | RS Americas |
Where can I find additional details, specifications and documents for a 1616?
Additional datasheets, footprints and schematics for 1616 are listed on our Part Details page. You can also find images and similar parts to 1616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1616 fall under?
The 1616 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1616 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1616 you can contact the distributor directly for product support, shipping queries etc.
Is the 1616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1616 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for 1616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1616 often in real-time on the comparison pages.
What if I can't find stock of 1616?
You can fill out our help required form which you can use to request a quote for 1616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.