Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
36
in stock
|
Buy Now | |
element14
from US$5.88
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.86
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$3.99
|
4
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Black |
RoHS Compliant | Yes |
Spade Lug To Banana Jack, 15A, Black | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Banana Jack, 1.86 in., Nylon, Black, 0.46 in., 1000 V (RMS) (Max.), 15 A | Pomona Electronics 1614A-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1614A-0?
Additional datasheets, footprints and schematics for 1614A-0 are listed on our Part Details page. You can also find images and similar parts to 1614A-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614A-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614A-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614A-0 fall under?
The 1614A-0 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1614A-0 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614A-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614A-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1614A-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Powell Electronics have stock available or on a lead time for 1614A-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614A-0 often in real-time on the comparison pages.
What if I can't find stock of 1614A-0?
You can fill out our help required form which you can use to request a quote for 1614A-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.