Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1614758-6 |
Prices starting from US$595.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$605.34
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$663.18
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$711.29
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$693.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$595.44
|
-
|
Buy Now | |
Farnell
from US$687.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .55mm |
Power Rating | .1W |
Voltage Rating | 100V |
Mount Style | Surface Mount |
Accessory Type | Precision Resistor Kit |
Resistor Type | Precision Resistor |
Size Code | 0805 |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Resistor Kits Rn 0805 100R-10K Lab Kit |Amp Te Connectivity 1614758-6 | Newark Electronics |
Resistor Kits RN 0805 100R-10K LAB KIT | Rapid Electronics |
TE Connectivity RN 0805 100R-10K LAB KIT Resistor Kits R | Distrelec |
100V 0.1W 0805 Size Code Thin Film Precision Resistor Lab Kit | Avnet America |
Where can I find additional details, specifications and documents for a 1614758-6?
Additional datasheets, footprints and schematics for 1614758-6 are listed on our Part Details page. You can also find images and similar parts to 1614758-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614758-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614758-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614758-6 fall under?
The 1614758-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1614758-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614758-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614758-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614758-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1614758-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614758-6 often in real-time on the comparison pages.
What if I can't find stock of 1614758-6?
You can fill out our help required form which you can use to request a quote for 1614758-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.