Status: | Unknown |
---|---|
Series: | 141 Series |
RoHS: | Unknown |
Prices starting from US$0.72
No. of Rows | 2 Row |
---|---|
No. of Positions | 16Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 11.13mm |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | 141 Series |
Conn Term Strip Barrier 16 .438 Density Dbl Row 14 AWG 20 A 250 V, 141 Series | Cinch 16141 | RS Americas |
TERMINAL BLOCK, BARRIER, 16 POSITION, 14AWG | element14 |
Terminal Block, Barrier, 16 Position, 14Awg | Newark Electronics |
connector,barrier terminal block,double | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 16-141?
Additional datasheets, footprints and schematics for 16-141 are listed on our Part Details page. You can also find images and similar parts to 16-141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-141 fall under?
The 16-141 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16-141 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-141 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-141 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 16-141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-141 often in real-time on the comparison pages.
What if I can't find stock of 16-141?
You can fill out our help required form which you can use to request a quote for 16-141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.