Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Actuator Color | Red |
---|---|
Number of Switches | 8 |
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Phosphor Bronze |
Auto-Insertable | No |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 2.5µm |
Contact Mating Area Plating Material | Tin-Lead |
Length | .899in, 22.86mm |
Height | 8.5mm, .334in |
Housing Material | Polyester GF |
Centerline | .1in, 2.54mm |
Housing Color | Gray |
Mounting Type | Through Hole |
Comment | Soldering in "off" position only |
Packaging Quantity | 500 |
Product Type | Switch |
Sealed | No |
Actuator Style | Slide |
Switch Type | DIP |
Termination Post Length | 4mm, .157in |
Where can I find additional details, specifications and documents for a 161391-8?
Additional datasheets, footprints and schematics for 161391-8 are listed on our Part Details page. You can also find images and similar parts to 161391-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161391-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161391-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161391-8 fall under?
The 161391-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 161391-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161391-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 161391-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 161391-8 have stock available?
There is no stock from authorised distributors for 161391-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161391-8 often in real-time on the comparison pages.
What if I can't find stock of 161391-8?
You can fill out our help required form which you can use to request a quote for 161391-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.