Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PBT |
Color | Black |
Number of Positions | 26 |
Serviceable | No |
Packaging Quantity | 54 |
Packaging Method | Box |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Accessories Cover Right Angle 26 POS Polybutylene Terephthalate Black Box | Avnet America |
060/187 Plug assembly, PBT,16skt contacts | TE Connectivity 1612684-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1612684-1?
Additional datasheets, footprints and schematics for 1612684-1 are listed on our Part Details page. You can also find images and similar parts to 1612684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612684-1 fall under?
The 1612684-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1612684-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612684-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Power and Signal Group have stock available or on a lead time for 1612684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612684-1 often in real-time on the comparison pages.
What if I can't find stock of 1612684-1?
You can fill out our help required form which you can use to request a quote for 1612684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.