Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.53
|
10
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
5,878
in stock
|
Buy Now | |
TTI Europe
from US$3.29
|
4,340
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
2,175
in stock
|
Buy Now | |
Distrelec
from US$5.88
|
1,303
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
872
in stock
|
Buy Now | |
Chip One Stop
from US$5.02
|
872
in stock
|
Buy Now | |
Farnell
from US$6.42
|
700
in stock
|
Buy Now | |
element14
from US$4.73
|
689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.83
|
530
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
356
in stock
|
Buy Now | |
RS Americas
from US$6.86
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,480
in stock
|
Buy Now | |
Avnet Asia
from US$6.19
|
-
|
Buy Now | |
Boersig
from US$6.40
|
-
|
Buy Now | |
TE Store
from US$7.23
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Module Key Type | SGRAM |
Latch Plating Material | Tin |
Ejector Location | Both Ends |
Latch Material | Stainless Steel |
Module Orientation | Right Angle |
Keying | Standard |
Center Key | None |
Number of Rows | 2 |
Number of Bays | 2 |
Number of Keys | 1 |
Number of Positions | 200 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Stack Height | 9.2mm, .362in |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Comment | Semi-Hard Tray with 20 sockets PN 1279284-1 |
Packaging Quantity | 20 |
Packaging Method | Semi-Hard Tray Assembly |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) |
Product Type | Socket |
Sealable | No |
Profile | Ultra High |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
200 position 0.6mm Right Angle Dual Row DRAM SODIMM Memory Socket | Future Electronics |
DDR2 SODIMM 200P ULTRA HIGH | TTI Europe |
TE Connectivity - AMP DIMM Connector DDR2 SODIMM SOCKET 200P 9 | Distrelec |
Semi-Hard Tray Ddr2 Sodimm Socket 200P 9 |Amp Te Connectivity 1612618-4 | Newark Electronics |
CONN, SODIMM, CAM-IN LOCKING, 200POS | Farnell |
CONNECTOR, DIMM SOCKET, 200POS | element14 |
Connector: DDR2 | Transfer Multisort Elektronik |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 9, SO DIMM Sockets | TE Connectivity 1612618-4 | RS Americas |
Socket 200 way 2 row SODIMM DDR2 | RS |
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 9 DRAM Type: Double Data Rate (DDR) 2 Stack Height: .362 in Stack Height: 9.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .362" 9.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1612618-4 | Internal Number: 1612618-4 | .362" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Where can I find additional details, specifications and documents for a 1612618-4?
Additional datasheets, footprints and schematics for 1612618-4 are listed on our Part Details page. You can also find images and similar parts to 1612618-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612618-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612618-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612618-4 fall under?
The 1612618-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1612618-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612618-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612618-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612618-4 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1612618-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612618-4 often in real-time on the comparison pages.
What if I can't find stock of 1612618-4?
You can fill out our help required form which you can use to request a quote for 1612618-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.