Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 0.6mm |
---|---|
Contact Material | Copper Alloy |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
Pitch Spacing:0.6Mm | Newark Electronics |
HARD TRAY ASS Y DDR SODIMM SOC | Future Electronics |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
HARD TRAY ASS'Y DDR SODIMM SOC, SO DIMM Sockets | TE Connectivity 1612507-3 | RS Americas |
IC AND COMPONENT SOCKET | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1612507-3 .?
Additional datasheets, footprints and schematics for 1612507-3 . are listed on our Part Details page. You can also find images and similar parts to 1612507-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612507-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612507-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612507-3 . fall under?
The 1612507-3 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1612507-3 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612507-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1612507-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612507-3 . have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1612507-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612507-3 . often in real-time on the comparison pages.
What if I can't find stock of 1612507-3 .?
You can fill out our help required form which you can use to request a quote for 1612507-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.