Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Tip Style 1 | Phillips No.2 |
Tip Style 2 | Phillips No.3 |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 2 + No 3 |
Length | 150mm |
Screwdriver Type | Phillips |
Weight | 76g |
Where can I find additional details, specifications and documents for a 161-2+3?
Additional datasheets, footprints and schematics for 161-2+3 are listed on our Part Details page. You can also find images and similar parts to 161-2+3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161-2+3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161-2+3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161-2+3 fall under?
The 161-2+3 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 161-2+3 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161-2+3 you can contact the distributor directly for product support, shipping queries etc.
Is the 161-2+3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 161-2+3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 161-2+3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161-2+3 often in real-time on the comparison pages.
What if I can't find stock of 161-2+3?
You can fill out our help required form which you can use to request a quote for 161-2+3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.