Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.12
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,241
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Typical Current Rating | 4A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Wire Size Search | .35mm², 23AWG, .5mm², .4mm², 24AWG, .3mm² |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | 1.1 – 1.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors 0.64 RCPT SEALED AU STRIP | Rapid Electronics |
TE Connectivity 0.64 RCPT SEALED AU STRIP Automotive Con | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
0.64 RCPT SEALED AU STRIP Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Th/.025 Connector System & Recpt And Tab | Part Number: 1612290-2 | Internal Number: 1612290-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1612290-2?
Additional datasheets, footprints and schematics for 1612290-2 are listed on our Part Details page. You can also find images and similar parts to 1612290-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612290-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612290-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612290-2 fall under?
The 1612290-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1612290-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612290-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612290-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612290-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1612290-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612290-2 often in real-time on the comparison pages.
What if I can't find stock of 1612290-2?
You can fill out our help required form which you can use to request a quote for 1612290-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.