Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.16
Distributor | Stock | ||
---|---|---|---|
element14
from US$21.16
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 60dBA |
Flow Rate - Imperial | 29.3cu.ft/min |
Flow Rate - Metric | 0.83m³/min |
Bearing Type | Ball |
IP Rating | - |
Where can I find additional details, specifications and documents for a 1611FT-D4W-B86-B50?
Additional datasheets, footprints and schematics for 1611FT-D4W-B86-B50 are listed on our Part Details page. You can also find images and similar parts to 1611FT-D4W-B86-B50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1611FT-D4W-B86-B50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1611FT-D4W-B86-B50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1611FT-D4W-B86-B50 fall under?
The 1611FT-D4W-B86-B50 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 1611FT-D4W-B86-B50 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1611FT-D4W-B86-B50 you can contact the distributor directly for product support, shipping queries etc.
Is the 1611FT-D4W-B86-B50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1611FT-D4W-B86-B50 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 1611FT-D4W-B86-B50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1611FT-D4W-B86-B50 often in real-time on the comparison pages.
What if I can't find stock of 1611FT-D4W-B86-B50?
You can fill out our help required form which you can use to request a quote for 1611FT-D4W-B86-B50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.