Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.04
|
No stock
|
Buy Now |
Cleaner Type | Flux Remover |
---|---|
Cleaner Applications | Defluxing Fibre Optics Maintenance Stencil/Tool/Tape-Head/Light-Duty Cleaning |
Dispensing Method | Aerosol |
Weight | 12oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Where can I find additional details, specifications and documents for a 1610-400S?
Additional datasheets, footprints and schematics for 1610-400S are listed on our Part Details page. You can also find images and similar parts to 1610-400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1610-400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1610-400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1610-400S fall under?
The 1610-400S is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1610-400S when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1610-400S you can contact the distributor directly for product support, shipping queries etc.
Is the 1610-400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1610-400S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1610-400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1610-400S often in real-time on the comparison pages.
What if I can't find stock of 1610-400S?
You can fill out our help required form which you can use to request a quote for 1610-400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.