Status: | Unknown |
---|---|
Series: | 1610 Series |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.05
|
50
in stock
|
Buy Now | |
Distrelec
from US$8.37
|
249
in stock
|
Buy Now | |
RS Americas
from US$7.86
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
116
in stock
|
Buy Now | |
element14
from US$8.43
|
116
in stock
|
Buy Now | |
Farnell
from US$13.20
|
116
in stock
|
Buy Now | |
Sager
from US$5.11
|
50
in stock
|
Buy Now |
Product Range | 1610 Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | - |
Circuit Breaker Mounting | Auto Fuse Holder |
SVHC | No SVHC (15-Jan-2018) |
Colour | Moss Green |
External Depth | 6mm |
External Length / Height | 28.8mm |
External Width | 20.3mm |
Fuse Current | 6A |
No. of Mechanical Operations | 300 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Voltage Drop @ Rated Current | 200mV |
Where can I find additional details, specifications and documents for a 1610-21-6A?
Additional datasheets, footprints and schematics for 1610-21-6A are listed on our Part Details page. You can also find images and similar parts to 1610-21-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1610-21-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1610-21-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1610-21-6A fall under?
The 1610-21-6A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1610-21-6A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1610-21-6A you can contact the distributor directly for product support, shipping queries etc.
Is the 1610-21-6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1610-21-6A have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1610-21-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1610-21-6A often in real-time on the comparison pages.
What if I can't find stock of 1610-21-6A?
You can fill out our help required form which you can use to request a quote for 1610-21-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.