Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
386
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
386
in stock
|
Buy Now | |
element14
from US$1.01
|
386
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
49
in stock
|
Buy Now | |
Avnet America
from US$47.37
|
-
|
Buy Now | |
Carlton-Bates
from US$2.82
|
-
|
Buy Now | |
Relay Specialties
from US$0.56
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
Power Rating | 2.66W |
MSCP | 1 |
Average Bulb Life | 1500h |
Bulb Length (MOL) | 1.06" |
Current Rating | 190mA, 190mA |
Lead Style | Wedge |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 1 |
Average Bulb Life | 4000h |
Product Range | - |
Current Rating | 190mA |
Lead Style | Wedge |
Length | 26.8mm |
Power Rating | 2.66W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Photo Cell |
---|---|
For Use With | MCU & Sensor Evaluation & Development Boards |
Features | Little Light Sensors, Resistance of 5-10KO in Light & 200KO in Dark, More Light Less Resistance |
RoHS Compliant | No |
Adafruit CdS Photoresistor, 5V | Distrelec |
Accessory Type:Photo Cell | Newark Electronics |
Accessory Type: Photo Cell | Farnell |
Photo cell (CdS photoresistor) | Adafruit Industries 161 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 1 |
Average Bulb Life | 1500h |
RoHS Compliant | Yes |
CML LAMPS - LAMP TYPE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Adhesive Remover |
---|---|
Dispensing Method | Bottle |
Weight | 28.4g |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 15V ALUM Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 1 |
Average Bulb Life | 1500h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 161?
Additional datasheets, footprints and schematics for 161 are listed on our Part Details page. You can also find images and similar parts to 161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161 fall under?
The 161 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 161 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161 you can contact the distributor directly for product support, shipping queries etc.
Is the 161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 161 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161 often in real-time on the comparison pages.
What if I can't find stock of 161?
You can fill out our help required form which you can use to request a quote for 161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.