160BXW220MEFR14.5X25 Capacitors by Rubycon Corporation

CAP 220µF 160V 20%

Status: Unknown
Series: BXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
323
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
323
in stock
Buy Now
Logo for element14
element14
from US$0.92
323
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 160V
Product Range BXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 14.5mm
Lead Spacing 7.5mm
Height 25mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 220Μf, 160V, 20% | Newark Electronics
CAP, 220µF, 160V, 20% | element14
Aluminum Electrolytic Capacitor, 220uF, 160V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160BXW220MEFR14.5X25?

Additional datasheets, footprints and schematics for 160BXW220MEFR14.5X25 are listed on our Part Details page. You can also find images and similar parts to 160BXW220MEFR14.5X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160BXW220MEFR14.5X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160BXW220MEFR14.5X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160BXW220MEFR14.5X25 fall under?

The 160BXW220MEFR14.5X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 160BXW220MEFR14.5X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160BXW220MEFR14.5X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 160BXW220MEFR14.5X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160BXW220MEFR14.5X25 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 160BXW220MEFR14.5X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160BXW220MEFR14.5X25 often in real-time on the comparison pages.

What if I can't find stock of 160BXW220MEFR14.5X25?

You can fill out our help required form which you can use to request a quote for 160BXW220MEFR14.5X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay