Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
75BCF10,
75BCF10 |
Prices starting from US$274.55
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 75A |
Mount Style | Flanged |
Comment | 3-Phase Applications |
Filter Type | 3-Phase Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 50°C |
75BCF10=F8237 Current Rating: 75 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 75 A Terminal Block DELTA (3 wire + ground) | Part Number: 1609989-6 | Internal Number: 1609989-6 | Alias Number: 75BCF10 | TE Connectivity | TE Store |
RFI Filter 3-Phase Delta 75A bookf. | RS |
Corcom Bcf Series 3-Phase Filter |Amp Te Connectivity 1609989-6 | Newark Electronics |
Power Line Filter 50Hz/60Hz 75A 480VAC Terminal Block Flange Mount | Avnet America |
Power Line Filters 75A BCF 3 Phase Phase to Phase | Sager |
POWER LINE FILTER, 3-PH, 75A, 480VAC | Farnell |
Where can I find additional details, specifications and documents for a 1609989-6?
Additional datasheets, footprints and schematics for 1609989-6 are listed on our Part Details page. You can also find images and similar parts to 1609989-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609989-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609989-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609989-6 fall under?
The 1609989-6 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609989-6 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609989-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609989-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609989-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1609989-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609989-6 often in real-time on the comparison pages.
What if I can't find stock of 1609989-6?
You can fill out our help required form which you can use to request a quote for 1609989-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.