Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1609989-1,
7BCF10 |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 7A |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Comment | 3-Phase Applications |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Input Type | Terminal Block |
Output Type | Terminal Block |
Operating Temperature Range | -10 – 50°C |
Power Line Filter 60Hz 7A 480VAC Terminal Block Flange Mount | Avnet America |
Power Line Filters 7A BCF 3 Phase Phase to Phase | Sager |
POWER LINE FILTER, 3-PH, 7A, 480VAC | Farnell |
Where can I find additional details, specifications and documents for a 1609989-1?
Additional datasheets, footprints and schematics for 1609989-1 are listed on our Part Details page. You can also find images and similar parts to 1609989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609989-1 fall under?
The 1609989-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609989-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609989-1 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1609989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609989-1 often in real-time on the comparison pages.
What if I can't find stock of 1609989-1?
You can fill out our help required form which you can use to request a quote for 1609989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.