Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hex Nut |
---|---|
For Use With | Binder 713/763 715/766 825/876 814 813 815/866 Series Sensor Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hexagonal nut for fixing thread M20X1,5 | RS |
Hexagonal Nut, Sensor Connector, M20X1.5 | Newark Electronics |
HEXAGONAL NUT, SENSOR CONNECTOR, M20X1.5 | element14 |
Sechskantmutter M20x1,5 | Boersig |
Where can I find additional details, specifications and documents for a 16-0917-001?
Additional datasheets, footprints and schematics for 16-0917-001 are listed on our Part Details page. You can also find images and similar parts to 16-0917-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-0917-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-0917-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-0917-001 fall under?
The 16-0917-001 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 16-0917-001 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-0917-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-0917-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-0917-001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 16-0917-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-0917-001 often in real-time on the comparison pages.
What if I can't find stock of 16-0917-001?
You can fill out our help required form which you can use to request a quote for 16-0917-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.