Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19mm, .748in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,REC.,17-14 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 160916-4 | Internal Number: 160916-4 | TE Connectivity | TE Store |
Fast Steckh 6,3 Rad Rohs Compliant: Yes |Amp Te Connectivity 160916-4 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F 21.3mm 7.6mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160916-4?
Additional datasheets, footprints and schematics for 160916-4 are listed on our Part Details page. You can also find images and similar parts to 160916-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160916-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160916-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160916-4 fall under?
The 160916-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160916-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160916-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160916-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160916-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 160916-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160916-4 often in real-time on the comparison pages.
What if I can't find stock of 160916-4?
You can fill out our help required form which you can use to request a quote for 160916-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.