Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609133-3 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.62
|
2,977
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
745
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.62
|
595
in stock
|
Buy Now | |
Sager
from US$1.65
|
377
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
145
in stock
|
Buy Now | |
Distrelec
from US$3.09
|
145
in stock
|
Buy Now | |
Avnet America
-
|
233
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
from US$2.03
|
-
|
Buy Now | |
Boersig
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 15A |
Input Connector Style | "Receptacle, Male" |
Input Connector Type | IEC 60320/C-14 |
Output Type | 1/4" Faston |
1609133-3 6ESRM-3=F6920 | Heilind Electronics |
Entry Modules 15A Iec 1/4Faston Male Flange Mount |Amp Te Connectivity 1609133-3 | Newark Electronics |
AC Power Entry Modules 15A IEC 1/4FASTON MALE FLANGE MOUNT | Sager |
Entry Modules 15A IEC 1/4FASTON MALE FLANGE MOUNT | Rapid Electronics |
TE Connectivity Entry Modules 15A IEC 1/4FASTON MALE FLA | Distrelec |
Power Entry Module Unfiltered M 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
SR Series 15 Amp 250 VAC Flanged Power Entry Module | Future Electronics |
Where can I find additional details, specifications and documents for a 1609133-3?
Additional datasheets, footprints and schematics for 1609133-3 are listed on our Part Details page. You can also find images and similar parts to 1609133-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609133-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609133-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609133-3 fall under?
The 1609133-3 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1609133-3 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609133-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609133-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609133-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Sager have stock available or on a lead time for 1609133-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609133-3 often in real-time on the comparison pages.
What if I can't find stock of 1609133-3?
You can fill out our help required form which you can use to request a quote for 1609133-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.