Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609117-7 |
Prices starting from US$13.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.16
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$14.80
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
60
in stock
|
Buy Now | |
Distrelec
from US$21.53
|
60
in stock
|
Buy Now | |
Avnet America
from US$13.61
|
-
|
Buy Now | |
Sager
from US$13.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Current Rating | 10A |
Mount Angle | Right Angle |
Mount Style | Snap-In |
Output Type | .250" FASTON |
Filtered | Yes |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 10Egs1-1=F8228 |Amp Te Connectivity 1609117-7 | Newark Electronics |
AC Power Entry Modules 10EGS1-1=F8228 | Rapid Electronics |
TE Connectivity 10EGS1-1 F8228 AC Power Entry Modules 10 | Distrelec |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 10A SINGLE FUSE SNAP IN | Sager |
Where can I find additional details, specifications and documents for a 1609117-7?
Additional datasheets, footprints and schematics for 1609117-7 are listed on our Part Details page. You can also find images and similar parts to 1609117-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609117-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609117-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609117-7 fall under?
The 1609117-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609117-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609117-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609117-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609117-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1609117-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609117-7 often in real-time on the comparison pages.
What if I can't find stock of 1609117-7?
You can fill out our help required form which you can use to request a quote for 1609117-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.