Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609116-6 |
Prices starting from US$14.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.12
|
526
in stock
|
Buy Now | |
Rapid Electronics
from US$25.85
|
526
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
526
in stock
|
Buy Now | |
Distrelec
from US$25.61
|
526
in stock
|
Buy Now | |
element14
from US$19.43
|
103
in stock
|
Buy Now | |
Avnet America
from US$15.71
|
74
in stock
|
Buy Now | |
Sager
from US$14.90
|
-
|
Buy Now | |
Farnell
from US$28.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Extender Options | None |
Fuse Options | Dual |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 250VAC |
Current Rating | 10A |
Mount Angle | Right Angle |
Mount Style | Snap-In |
Ground Choke Option | No |
Filtered | Yes |
Input Type | IEC |
Filter Type | Power Entry Module |
Output Type | .250" FASTON |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules Power Entry Ep |Amp Te Connectivity 1609116-6 | Newark Electronics |
AC Power Entry Modules POWER ENTRY EP | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
IEC FILTER, MEDICAL, 10A, 250VAC, QC | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Power Entry Mod 10A HG Series Panel Snap | RS |
AC Power Entry Modules 10A DUAL FUSE SNAP IN-MEDICAL | Sager |
Where can I find additional details, specifications and documents for a 1609116-6?
Additional datasheets, footprints and schematics for 1609116-6 are listed on our Part Details page. You can also find images and similar parts to 1609116-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609116-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609116-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609116-6 fall under?
The 1609116-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609116-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609116-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609116-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609116-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1609116-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609116-6 often in real-time on the comparison pages.
What if I can't find stock of 1609116-6?
You can fill out our help required form which you can use to request a quote for 1609116-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.