Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 60VS6 |
Prices starting from US$87.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.76
|
No stock
|
Buy Now | |
TE Store
from US$237.69
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$97.38
|
-
|
Buy Now | |
Future Electronics
from US$110.16
|
-
|
Buy Now | |
Avnet America
from US$91.92
|
-
|
Buy Now | |
RS Americas
from US$167.42
|
-
|
Buy Now | |
Boersig
from US$107.96
|
-
|
Buy Now | |
Sager
from US$87.26
|
-
|
Buy Now | |
Farnell
from US$101.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
---|---|
Current Rating | 60A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Stud |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
60VS6=F8249 Current Rating: 60 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .75 mA Leakage Current (Max) (250VAC, 50Hz): 1.25 mA Single Phase Filters & Corcom S Series | 60 A Stud .75 mA | Part Number: 1609042-6 | Internal Number: 1609042-6 | Alias Number: 60VS6 | TE Connectivity | TE Store |
Power Line Filter 60A 120/250V S Series | RS |
Rfi Power Line Filter, 60A, 1.25Ma | Newark Electronics |
S Series 60 A 250 VAC Flange Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 60A 250VAC Threaded Stud Flange Mount | Avnet America |
Filter, 60VS6=F8249 | TE Connectivity 1609042-6 | RS Americas |
Power Line Filters 60A CHASSIS MOUNT | Sager |
Power Line Filter 50Hz to 60Hz 60A 250VAC Threaded Stud Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1609042-6?
Additional datasheets, footprints and schematics for 1609042-6 are listed on our Part Details page. You can also find images and similar parts to 1609042-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609042-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609042-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609042-6 fall under?
The 1609042-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609042-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609042-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609042-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609042-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1609042-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609042-6 often in real-time on the comparison pages.
What if I can't find stock of 1609042-6?
You can fill out our help required form which you can use to request a quote for 1609042-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.